Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.74
|
No stock
|
Buy Now |
In Line Connector A | RJ12 |
---|---|
In Line Connector B | RJ12 |
Connector Type | Adaptor In-Line |
Product Range | - |
Convert From Gender | Jack |
Convert From Positions | 6Ways |
Convert To Gender | Receptacle |
Convert To Positions | 6Ways |
Where can I find additional details, specifications and documents for a ECF504B-6S?
Additional datasheets, footprints and schematics for ECF504B-6S are listed on our Part Details page. You can also find images and similar parts to ECF504B-6S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECF504B-6S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECF504B-6S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECF504B-6S fall under?
The ECF504B-6S is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ECF504B-6S when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECF504B-6S you can contact the distributor directly for product support, shipping queries etc.
Is the ECF504B-6S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECF504B-6S have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ECF504B-6S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECF504B-6S often in real-time on the comparison pages.
What if I can't find stock of ECF504B-6S?
You can fill out our help required form which you can use to request a quote for ECF504B-6S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.