Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.93
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$17.40
|
1,401
in stock
|
Buy Now | |
RS Americas
from US$13.46
|
857
in stock
|
Buy Now | |
element14
from US$13.49
|
99
in stock
|
Buy Now | |
Heilind Electronics
from US$22.42
|
60
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.42
|
18
in stock
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | - |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (12-Jan-2017) |
In Line Coupler, Rj45 Jack-Rj45 Jack | Newark Electronics |
Coupler Unshielded, 8x8, Panel Mount Style Cat5e RJ46, ECF504 Series | L-com ECF504-C5 | RS Americas |
COUPLER, RJ45 JACK, 8POS, CAT5E | element14 |
CAT 5E RJ45 PNL CPLR KIT | Heilind Electronics |
Where can I find additional details, specifications and documents for a ECF504-C5?
Additional datasheets, footprints and schematics for ECF504-C5 are listed on our Part Details page. You can also find images and similar parts to ECF504-C5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECF504-C5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECF504-C5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECF504-C5 fall under?
The ECF504-C5 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ECF504-C5 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECF504-C5 you can contact the distributor directly for product support, shipping queries etc.
Is the ECF504-C5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECF504-C5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Heilind Electronics have stock available or on a lead time for ECF504-C5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECF504-C5 often in real-time on the comparison pages.
What if I can't find stock of ECF504-C5?
You can fill out our help required form which you can use to request a quote for ECF504-C5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.