Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | 4-40 |
---|---|
Screw Length | 0.313" |
Fastener Material | Steel |
Fastener Plating | Zinc |
Screw Head Style | Pan Head Phillips |
Product Range | - |
Thread Size - Metric: - | Farnell |
Machine Screws, 4-40 x 5/16", Pkg/100, ECF504 Series | L-com ECF440 | RS Americas |
Where can I find additional details, specifications and documents for a ECF440?
Additional datasheets, footprints and schematics for ECF440 are listed on our Part Details page. You can also find images and similar parts to ECF440 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECF440 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECF440 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECF440 fall under?
The ECF440 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to ECF440 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECF440 you can contact the distributor directly for product support, shipping queries etc.
Is the ECF440 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECF440 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for ECF440.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECF440 often in real-time on the comparison pages.
What if I can't find stock of ECF440?
You can fill out our help required form which you can use to request a quote for ECF440 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.