Status: | Unknown |
---|---|
Series: | ECE Series |
RoHS: | Unknown |
Prices starting from US$54.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.72
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$73.27
|
270
in stock
|
Buy Now | |
element14
from US$64.75
|
270
in stock
|
Buy Now | |
Farnell
from US$61.19
|
270
in stock
|
Buy Now | |
RS Americas
from US$71.45
|
54
in stock
|
Buy Now | |
Distrelec
from US$76.16
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$56.48
|
1
in stock
|
Buy Now | |
TRC Electronics
from US$66.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 40W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1.67A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 264V AC |
Width | 38.1mm |
Height | 27.9mm |
Depth | 78.7mm |
Product Range | ECE Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Output Current Max | 1.67A |
Power Supply Type | Enclosed |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Ac/Dc Pcb Mount Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 24 V, 1.67 A Rohs Compliant: Yes |Xp Power ECE40US24 | Newark Electronics |
POWER SUPPLY, AC TO DC, 24V, 1.67A, 40W | element14 |
Power Supply AC-DC PCB/Chassis Encapsulated 40W 24V@1.67A 90-264V Input | XP Power ECE40US24 | RS Americas |
Power Supply Encapsulated PCB 24V 40W | RS |
XP Power PCB Mount Converter, Industrial 40W 24V 1.67A | Distrelec |
Converter: AC/DC | Transfer Multisort Elektronik |
24V PCB Mount Power Supply, Encapsulated, 24 Volts 1.67 Amps | TRC Electronics |
AC/DC, ENCAPSULATED, 40W | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECE40US24?
Additional datasheets, footprints and schematics for ECE40US24 are listed on our Part Details page. You can also find images and similar parts to ECE40US24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECE40US24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECE40US24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECE40US24 fall under?
The ECE40US24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ECE40US24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECE40US24 you can contact the distributor directly for product support, shipping queries etc.
Is the ECE40US24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECE40US24 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for ECE40US24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECE40US24 often in real-time on the comparison pages.
What if I can't find stock of ECE40US24?
You can fill out our help required form which you can use to request a quote for ECE40US24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.