Status: | Active |
---|---|
Series: | ECE1117 |
RoHS: | Compliant |
The typical usage model is to locate the ECE1119/ECE1117 in the keyboard assembly.
By mounting the ECE1119/ECE1117 onto the keyboard assembly, the keyboard and touchpad/point stick PS/2 signals and the backlight PWMs are routed from the keyboard to the motherboard over a single BC-Link connection. In all other notebook designs without BC companion device, the signals from the keyboard matrix, PS/2 and LED are routed to the motherboard via a wide ribbon extension for the keyboard switch circuit.
ECE1119 communicates to the upstream host via BC-Link or SMBus and provides up to three downstream BC-LinkTM or SMBus ports to permit communication between the upstream host and downstream companion devices.
Family parts
ECE1117-HZH
ECE1117-HZH-1
ECE1117-HZH-1-TR
ECE1117-HZH-TR
ECE1117-Y3-1-TR
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$1.38
|
-
|
Buy Now |
BC-Linkâ„¢ Slave Interface to Host EC |
3-pin point-to-point communication link to Embedded Controller |
Optional SMBus Slave Interface to Host EC |
BC-Link/SMBus protocol autodetect |
Strap pin selects between two slave addresses at POR |
Dynamically programmed slave address after POR |
BC-Link Companion Switch, ECE1119 only |
3 External Downstream Ports for additional BC-Link companion connectivity |
SMBus Switch, ECE1119 only |
External Ports for connectivity to additional 3 Bus segments |
Keyboard Scan Matrix |
Up to 23x8 Keyboard Scan Matrix in ECE1119 |
Up to 19x8 Keyboard Scan Matrix in ECE1117 |
LED Output Pins |
9 LED Output Pins in ECE1119 – 6 with 20mA current sink – 3 with 4mA current sink |
7 LED Output Pins in ECE1117 – 4 with 20mA current sink – 3 with 4mA current sink |
Multiple Clock Rates |
Breathe capability |
Open Drain |
5V tolerant |
All can be synchronized |
General Purpose I/O Pins |
20 General Purpose I/O Pins ECE1119 |
16 General Purpose I/O Pins ECE1117 |
All are BC Bus addressable I/O Pins |
All are Maskable Hardware Wake-Event Capable |
All are Programmable Open-Drain/Push-Pull |
BC-Link | Yes |
---|---|
Parallel Port | No |
GPIO Pins | 16 |
Keyboard Scan Matrix | 19x8 |
PS/2 Ports | 2 |
Operating Voltage | 3.3V |
Op Temp Max | 70 |
Op Temp Min | 0 |
SM Bus | Yes |
Interface | BC-Link |
Pins | Packaging | 48 | VQFN |
Temp Range | 0C to +70C |
Packing Media | Tray (260) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1295 |
Shipping Weight (kg) | 1.269231 |
Lead Count | 48 |
Package Type | VQFN |
Package Width or Size | 7x7x0.9mm |
Soldering Composition | Matte Tin |
Multi-Function BC Link/SMBus Companion Device with 3 Downstream Ports | Microchip Technology |
Where can I find additional details, specifications and documents for a ECE1117-HZH-1?
Additional datasheets, footprints and schematics for ECE1117-HZH-1 are listed on our Part Details page. You can also find images and similar parts to ECE1117-HZH-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECE1117-HZH-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECE1117-HZH-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECE1117-HZH-1 you can contact the distributor directly for product support, shipping queries etc.
Is the ECE1117-HZH-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ECE1117-HZH-1 have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for ECE1117-HZH-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECE1117-HZH-1 often in real-time on the comparison pages.
What if I can't find stock of ECE1117-HZH-1?
You can fill out our help required form which you can use to request a quote for ECE1117-HZH-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.