Status: | Unknown |
---|---|
Series: | ECE Series |
RoHS: | Unknown |
Prices starting from US$17.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.44
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$22.30
|
48
in stock
|
Buy Now | |
element14
from US$18.26
|
48
in stock
|
Buy Now | |
Farnell
from US$19.43
|
48
in stock
|
Buy Now | |
Distrelec
from US$19.17
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.71
|
7
in stock
|
Buy Now | |
RS Americas
from US$21.63
|
-
|
Buy Now | |
TRC Electronics
from US$20.57
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 550mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 264V AC |
Width | 25.4mm |
Height | 15.24mm |
Depth | 25.4mm |
Product Range | ECE Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Length | 25.4mm |
Output Current Max | 550mA |
Power Rating | 5W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 5W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 550mA |
Width | 25.4mm |
RoHS Compliant | Yes |
Ac/Dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 5 W, 9 V, 550 Ma Rohs Compliant: Yes |Xp Power ECE05US09 | Newark Electronics |
PSU, ENCAPSULATED, 5W, SINGLE OUTPUT | element14 |
XP Power PCB Mount Converter, Industrial 5W 9V 550mA | Distrelec |
Power Supply Encapsulated PCB 9V 5W | RS |
Converter: AC/DC | Transfer Multisort Elektronik |
Power Supply AC-DC PCB Mount Encapsulated 5W 9V@0.55A 85-264V Input | XP Power ECE05US09 | RS Americas |
9V PCB Mount Power Supply, Encapsulated, 9 Volts 0.55 Amps | TRC Electronics |
Where can I find additional details, specifications and documents for a ECE05US09?
Additional datasheets, footprints and schematics for ECE05US09 are listed on our Part Details page. You can also find images and similar parts to ECE05US09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECE05US09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECE05US09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECE05US09 fall under?
The ECE05US09 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ECE05US09 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECE05US09 you can contact the distributor directly for product support, shipping queries etc.
Is the ECE05US09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECE05US09 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for ECE05US09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECE05US09 often in real-time on the comparison pages.
What if I can't find stock of ECE05US09?
You can fill out our help required form which you can use to request a quote for ECE05US09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.