Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
2,100
units
|
Buy Now |
![]() |
Onlinecomponents.com |
15,000
units
|
Buy Now |
![]() |
Electro Sonic |
15,000
units
|
Buy Now |
![]() |
element14 |
5,171
units
|
Buy Now |
![]() |
Newark Electronics |
5,171
units
|
Buy Now |
![]() |
Farnell |
5,171
units
|
Buy Now |
![]() |
RS Americas |
5,000
units
|
Buy Now |
![]() |
Chip One Stop |
2,826
units
|
Buy Now |
![]() |
Arrow Electronics |
1,724
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 10 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 3 |
Leakage Current (Max) (micro A) | 3 |
Operating Temperature Range (°C) | -40 to 85 |
Body Diameter (mm) | 4 |
Body Length (mm) | 7 |
Lead (Terminal) Pitch (mm) | 1.5 |
Rated Ripple Current (Freq.) (Hz) | 120 |
Rated Ripple Current (mA) | 28 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 1000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | P.E.T. sleeve sheathing (metal case) |
Minimum Packaging Quantity (PCS.) | 200 |
Minimum Packaging Quantity (pieces) | 200 |
Minimum packaging quantity (piece) | 200 |
Weight (Typ.) (g) | 0.21 |
Cap Aluminum Lytic 10uF 25V 20% (4 X 7mm) Radial 1.5mm 28mA 1000h 85°C Automotive Bulk | Onlinecomponents.com |
CAP, 10µF, 25V, 20% | element14 |
Aluminum Electrolytic Capacitor, 10Uf, 20%, 25V, Radial | Newark Electronics |
Capacitor,Alum Electrolytic,Cap 10 uF,Tol 20%,Vol-Rtg 25 VDC,Radial,4x7,Bulk | RS Americas |
Panasonic Radial Electrolytic Capacitor, 10uF, 3uA, 25V, 28mA | Distrelec |
Aluminum Electrolytic Capacitor, 10 uF, 25 V, ± 20%, 1000 hours @ 85°C, Radial Leaded | Avnet America |
ECE-KA Series 25 V 10 uF ╪ 4 x 7 mm LS=1.5 mm Aluminum Electrolytic Capacitor | Future Electronics |
10uF 25V | Mouser Electronics |
Where can I find additional details, specifications and documents for a ECE-A1EKA100?
Additional datasheets, footprints and schematics for ECE-A1EKA100 are listed on our Part Details page. You can also find images and similar parts to ECE-A1EKA100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECE-A1EKA100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECE-A1EKA100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECE-A1EKA100 fall under?
The ECE-A1EKA100 is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > KA-A Series.
Can I view similar or alternative parts?
You can view similar parts to ECE-A1EKA100 when available in the KA-A Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECE-A1EKA100 you can contact the distributor directly for product support, shipping queries etc.
Is the ECE-A1EKA100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECE-A1EKA100 have stock available?
Authorised distributors including Onlinecomponents.com, Electro Sonic, element14, Newark Electronics and Farnell have stock available or on a lead time for ECE-A1EKA100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECE-A1EKA100 often in real-time on the comparison pages.
What if I can't find stock of ECE-A1EKA100?
You can fill out our help required form which you can use to request a quote for ECE-A1EKA100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.