Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
No stock
|
Buy Now | |
Schukat Electronic
from US$1.03
|
8,500
in stock
|
Buy Now | |
element14
from US$0.99
|
3,243
in stock
|
Buy Now | |
Farnell
from US$0.98
|
3,243
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
1,700
in stock
|
Buy Now | |
Distrelec
from US$1.52
|
868
in stock
|
Buy Now | |
RS Americas
from US$1.32
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.85
|
90
in stock
|
Buy Now | |
Conrad
from US$2.87
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
TTI Europe
from US$0.88
|
-
|
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 100 |
Capacitance (µF) | 470 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.08 |
Leakage Current (Max.) (μA) | 470 |
Leakage Current (Max) (micro A) | 470 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 16 |
Body Length (mm) | 25 |
Lead (Terminal) Pitch (mm) | 7.5 |
Rated Ripple Current (Freq.) (Hz) | 120 |
Rated Ripple Current (mA) | 715 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 2000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | P.E.T. sleeve sheathing (metal case) |
Minimum Packaging Quantity (PCS.) | 100 |
Minimum Packaging Quantity (pieces) | 100 |
Minimum packaging quantity (piece) | 100 |
Weight (Typ.) (g) | 6.9 |
EL-Capacitor 470uF 100V 16x25mm P7,5 | Schukat Electronic |
CAP, 470µF, 100V, 20% | element14 |
ECA-NHG Series 100 V 470 uF ╪ 16 x 25 mm LS=7.5 mm 105 ░C Radial Electrolytic | Future Electronics |
Panasonic Radial Electrolytic Capacitor, 470uF, 470uA, 100V, 715mA | Distrelec |
Capacitor, Alum Electrolytic, Cap 470 uF, Tol 20%,Vol-Rtg 100 VDC, Radial,16x25,Bulk | Panasonic Electronic Components ECA-2AHG471 | RS Americas |
Panasonic ECA2AHG471 470uF 20% 100V 105°c Radial Aluminium Electrolytic | Rapid Electronics |
Capacity (elec.) (num): 470 µF | Conrad |
Aluminum Electrolytic Capacitor, 470 uF, 100 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus |
NHG min Al Electrolytic Cap,470uF 100V | RS |
Aluminum Electrolytic Capacitor, 470Uf, 100V, 20%, Radial | Newark Electronics |
Aluminum Electrolytic Capacitor, 470 uF, 100 V, ± 20%, 2000 hours @ 105°C, Radial Leaded | Avnet America |
470UF 100V 16X25 7.5MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a ECA-2AHG471?
Additional datasheets, footprints and schematics for ECA-2AHG471 are listed on our Part Details page. You can also find images and similar parts to ECA-2AHG471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECA-2AHG471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECA-2AHG471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECA-2AHG471 fall under?
The ECA-2AHG471 is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > NHG-A Series.
Can I view similar or alternative parts?
You can view similar parts to ECA-2AHG471 when available in the NHG-A Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECA-2AHG471 you can contact the distributor directly for product support, shipping queries etc.
Is the ECA-2AHG471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECA-2AHG471 have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Future Electronics and Distrelec have stock available or on a lead time for ECA-2AHG471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECA-2AHG471 often in real-time on the comparison pages.
What if I can't find stock of ECA-2AHG471?
You can fill out our help required form which you can use to request a quote for ECA-2AHG471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.