Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0413
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
985
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
26,600
in stock
|
Buy Now | |
element14
from US$0.06
|
20,623
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
19,709
in stock
|
Buy Now | |
Farnell
from US$0.07
|
19,709
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
3,030
in stock
|
Buy Now | |
Conrad
from US$0.18
|
993
in stock
|
Buy Now | |
Future Electronics
from US$0.0432
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0413
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 16 |
Capacitance (µF) | 220 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.2 |
Leakage Current (Max.) (μA) | 35.2 |
Leakage Current (Max) (micro A) | 35.2 |
Operating Temperature Range (°C) | -40 to 85 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 11.2 |
Lead (Terminal) Pitch (mm) | 2.5 |
Rated Ripple Current (Freq.) (Hz) | 120 |
Rated Ripple Current (mA) | 280 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 2000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | P.E.T. sleeve sheathing (metal case) |
Minimum Packaging Quantity (PCS.) | 200 |
Minimum Packaging Quantity (pieces) | 200 |
Minimum packaging quantity (piece) | 200 |
Weight (Typ.) (g) | 0.65 |
220UF 16V 6.3X11.2 2.5MMLS | TTI Europe |
CAP, 220µF, 16V, 20% | element14 |
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 220 - F, - 20%, 16 V, 6.3 Mm Rohs Compliant: Yes |Panasonic ECA1CM221 | Newark Electronics |
El-Capacitor 220uF 16V 6,3x11,2mm P2,5 | Schukat Electronic |
Capacity (elec.) (num): 220 µF | Conrad |
M radial Al elect cap,220uF 16V 85deg C | RS |
M Series 16 V 220 uF ╪ 6.3 x 11.2 mm LS=2.5 mm 85 ░C Radial Electrolytic | Future Electronics |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 220 uF, 16 V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus |
Aluminum Electrolytic Capacitor, 220 uF, 16 V, ± 20%, 2000 hours @ 85°C, Radial Leaded | Avnet America |
Capacitor | RS Americas |
Panasonic Radial Electrolytic Capacitor, 220uF, 35.2uA, 16V, 280mA | Distrelec |
Where can I find additional details, specifications and documents for a ECA-1CM221?
Additional datasheets, footprints and schematics for ECA-1CM221 are listed on our Part Details page. You can also find images and similar parts to ECA-1CM221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECA-1CM221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECA-1CM221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECA-1CM221 fall under?
The ECA-1CM221 is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > M-A Series.
Can I view similar or alternative parts?
You can view similar parts to ECA-1CM221 when available in the M-A Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECA-1CM221 you can contact the distributor directly for product support, shipping queries etc.
Is the ECA-1CM221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECA-1CM221 have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Schukat Electronic have stock available or on a lead time for ECA-1CM221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECA-1CM221 often in real-time on the comparison pages.
What if I can't find stock of ECA-1CM221?
You can fill out our help required form which you can use to request a quote for ECA-1CM221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.