Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$226.75
Rack U Height | - |
---|---|
Enclosure Material | Steel |
Cabinet Style | Portable |
External Height - Metric | 319.075mm |
External Width - Metric | 534.975mm |
External Depth - Metric | 393.7mm |
External Height - Imperial | 12.562" |
External Width - Imperial | 21.062" |
External Depth - Imperial | 15.5" |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Rack, Cabinet,19 In,6U/10.5 In,14.5 In Depth, Black,500Lb Wt-Cap, Classic II Series | Bud Industries EC-9904-BT | RS Americas |
Cabinet, Portable, 10.562In, Steel Black | Newark Electronics |
Communications Cabinet Black(12.6 X 21.1 X 15.5 In) | Relay Specialties |
CABINET, PORTABLE, STEEL, BLACK | Farnell |
Where can I find additional details, specifications and documents for a EC9904BT?
Additional datasheets, footprints and schematics for EC9904BT are listed on our Part Details page. You can also find images and similar parts to EC9904BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC9904BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC9904BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC9904BT fall under?
The EC9904BT is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to EC9904BT when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC9904BT you can contact the distributor directly for product support, shipping queries etc.
Is the EC9904BT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC9904BT have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Relay Specialties and Sager have stock available or on a lead time for EC9904BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC9904BT often in real-time on the comparison pages.
What if I can't find stock of EC9904BT?
You can fill out our help required form which you can use to request a quote for EC9904BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.