Status: | Unknown |
---|---|
Series: | EC95 Series |
RoHS: | Unknown |
Prices starting from US$2.04
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | EC95 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | - |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ntc Thermistor | Newark Electronics |
EC95 Series 10 KOhm 4 % Radial NTC Interchangable Chip Thermister | Future Electronics |
NTC EPOXY COATED INTERCHANGEABLE THERMISTOR 10k Ohm ±0.2°C 10s | Avnet America |
Interchangeable Chip +/- .2oC (0oC - 70oC) | Amphenol Advanced Sensors EC95F103W | RS Americas |
Status: | Unknown |
---|---|
Series: | EC95 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | EC95 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | - |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Operating Temperature Range | 0°C to +70°C |
Resistance | 10kohm |
Resistance Tolerance | ± 0.2% |
Thermistor Tolerance | -0.2% to +0.2% |
Thermistor Type | NTC |
Where can I find additional details, specifications and documents for a EC95F103W?
Additional datasheets, footprints and schematics for EC95F103W are listed on our Part Details page. You can also find images and similar parts to EC95F103W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC95F103W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC95F103W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC95F103W fall under?
The EC95F103W is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to EC95F103W when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC95F103W you can contact the distributor directly for product support, shipping queries etc.
Is the EC95F103W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC95F103W have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for EC95F103W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC95F103W often in real-time on the comparison pages.
What if I can't find stock of EC95F103W?
You can fill out our help required form which you can use to request a quote for EC95F103W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.