Status: | Unknown |
---|---|
Series: | 4 Series |
RoHS: | Compliant |
Gas Sensor Type | NO |
---|---|
Filter Aperture | 16mm |
Sensor Output Type | Digital |
Gas Sensor Package | Through Hole, 20mm x 16.6mm |
Product Range | 4 Series |
RoHS Compliant | Yes |
Sensor, Nitric Oxide, 250Ppm | Newark Electronics |
4 series NO gas sensor 250ppm | Amphenol SGX Sensortech EC4-250-NO | RS Americas |
Where can I find additional details, specifications and documents for a EC4-250-NO?
Additional datasheets, footprints and schematics for EC4-250-NO are listed on our Part Details page. You can also find images and similar parts to EC4-250-NO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC4-250-NO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC4-250-NO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC4-250-NO fall under?
The EC4-250-NO is listed under Sensors & Transducers > Sensors > Pyroelectric Infrared Sensors > Gas Sensors.
Can I view similar or alternative parts?
You can view similar parts to EC4-250-NO when available in the Gas Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC4-250-NO you can contact the distributor directly for product support, shipping queries etc.
Is the EC4-250-NO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EC4-250-NO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for EC4-250-NO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC4-250-NO often in real-time on the comparison pages.
What if I can't find stock of EC4-250-NO?
You can fill out our help required form which you can use to request a quote for EC4-250-NO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.