Status: | Unknown |
---|---|
Series: | 4 Series |
RoHS: | Compliant |
Gas Sensor Type | SO2 |
---|---|
Filter Aperture | 16mm |
Sensor Output Type | Digital |
Gas Sensor Package | Through Hole, 20.2mm x 16.6mm |
Product Range | 4 Series |
RoHS Compliant | Yes |
Sensor, Sulphur Dioxide, 2000Ppm | Newark Electronics |
SENSOR, SULPHUR DIOXIDE, 2000PPM | element14 |
4 series SO2 gas sensor 2000ppm | Amphenol SGX Sensortech EC4-2000-SO2 | RS Americas |
Sulfur Dioxide (SO2) Gas Sensor Electrochemical Gas Detection Sensor Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a EC4-2000-SO2?
Additional datasheets, footprints and schematics for EC4-2000-SO2 are listed on our Part Details page. You can also find images and similar parts to EC4-2000-SO2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC4-2000-SO2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC4-2000-SO2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC4-2000-SO2 fall under?
The EC4-2000-SO2 is listed under Sensors & Transducers > Sensors > Pyroelectric Infrared Sensors > Gas Sensors.
Can I view similar or alternative parts?
You can view similar parts to EC4-2000-SO2 when available in the Gas Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC4-2000-SO2 you can contact the distributor directly for product support, shipping queries etc.
Is the EC4-2000-SO2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EC4-2000-SO2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for EC4-2000-SO2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC4-2000-SO2 often in real-time on the comparison pages.
What if I can't find stock of EC4-2000-SO2?
You can fill out our help required form which you can use to request a quote for EC4-2000-SO2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.