Status: | Unknown |
---|---|
Series: | 4 Series |
RoHS: | Unknown |
Gas Sensor Type | C2H4O |
---|---|
Filter Aperture | 16mm |
Sensor Output Type | Digital |
Gas Sensor Package | Through Hole, 20mm x 16.6mm |
Product Range | 4 Series |
Sensor, Ethylene Oxide, 100Ppm | Newark Electronics |
4 series ETO gas sensor 100ppm | Amphenol SGX Sensortech EC4-100-ETO | RS Americas |
Where can I find additional details, specifications and documents for a EC4-100-ETO?
Additional datasheets, footprints and schematics for EC4-100-ETO are listed on our Part Details page. You can also find images and similar parts to EC4-100-ETO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC4-100-ETO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC4-100-ETO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC4-100-ETO fall under?
The EC4-100-ETO is listed under Sensors & Transducers > Sensors > Pyroelectric Infrared Sensors > Gas Sensors.
Can I view similar or alternative parts?
You can view similar parts to EC4-100-ETO when available in the Gas Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC4-100-ETO you can contact the distributor directly for product support, shipping queries etc.
Is the EC4-100-ETO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC4-100-ETO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for EC4-100-ETO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC4-100-ETO often in real-time on the comparison pages.
What if I can't find stock of EC4-100-ETO?
You can fill out our help required form which you can use to request a quote for EC4-100-ETO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.