Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Exstik Conductivity Kit Rohs Compliant: Na |Extech Instruments EC410 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | 4 Series |
RoHS: | Unknown |
Gas Sensor Type | O |
---|---|
Filter Aperture | 17.2mm |
Sensor Output Type | Digital |
Gas Sensor Package | Through Hole, 20mm x 16.6mm |
Product Range | 4 Series |
Oxygen (O2) Gas Sensor Electrochemical Gas Detection Sensor Through Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | Diode, LED, Transistor, MOSFET, IC, BB, Jumper Wire, Battery & Holder, Test Clip, Resistors, Trimpot |
---|
Where can I find additional details, specifications and documents for a EC410?
Additional datasheets, footprints and schematics for EC410 are listed on our Part Details page. You can also find images and similar parts to EC410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC410 fall under?
The EC410 is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to EC410 when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC410 you can contact the distributor directly for product support, shipping queries etc.
Is the EC410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC410 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas, element14 and Avnet America have stock available or on a lead time for EC410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC410 often in real-time on the comparison pages.
What if I can't find stock of EC410?
You can fill out our help required form which you can use to request a quote for EC410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.