Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Matrix |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | PICmicro |
For Use With | ECIO28P USB Programmable Microcontroller |
Kit Contents | Four 28-pin ECIO USB programmable microcontrollers |
Product Range | - |
Development Tool Type | Programming Adapter |
Features | Draw Power from USB Programmable from USB Usable with LabView and VB C++ etc |
Kit Features | Usable with Labview and VB C++ USB Powered |
Type | Hardware / Software - Dev Kit (Dev Tool) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Matrix |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC18 |
Silicon Family Name | PICmicro |
For Use With | ECIO28P USB Programmable Microcontroller |
RoHS Compliant | Yes |
Module, Ecio, Pic, 28 Pin, Usb, 4 Pack | Newark Electronics |
MODULE, ECIO, PIC, 28 PIN, 4 PACK | Farnell |
Where can I find additional details, specifications and documents for a EC378?
Additional datasheets, footprints and schematics for EC378 are listed on our Part Details page. You can also find images and similar parts to EC378 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC378 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC378 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC378 fall under?
The EC378 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to EC378 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC378 you can contact the distributor directly for product support, shipping queries etc.
Is the EC378 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC378 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EC378.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC378 often in real-time on the comparison pages.
What if I can't find stock of EC378?
You can fill out our help required form which you can use to request a quote for EC378 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.