EC2-4.5NU Passive Components by KEMET

RELAY SIGNAL, 2FORMC 4.5V 10UA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.96

Distributor Stock
Logo for Newark
Newark
from US$0.96
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.39
43
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.75
23
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.35
-
Buy Now
Logo for element14
element14
from US$1.38
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

PCB 4.5V 2A Non Latching LL=3.2mm | Rapid Electronics
Relay, E-Mech, DPDT, Ctrl-V 4.5DC,2A,250VAC, PCB Mount, Thru Hole, EC2/EE2 Series | KEMET EC2-4.5NU | RS Americas
Relay Signal, 2Formc 4.5V 10Ua Rohs Compliant: Yes |Kemet EC2-4.5NU | Newark Electronics
Electromechanical Relay DPDT 2A 4.5VDC 145Ohm Through Hole | Avnet America
RELAY SIGNAL 2FORMC 4.5V 10UA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EC2-4.5NU?

Additional datasheets, footprints and schematics for EC2-4.5NU are listed on our Part Details page. You can also find images and similar parts to EC2-4.5NU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EC2-4.5NU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC2-4.5NU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EC2-4.5NU fall under?

The EC2-4.5NU is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to EC2-4.5NU when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EC2-4.5NU you can contact the distributor directly for product support, shipping queries etc.

Is the EC2-4.5NU RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for EC2-4.5NU have stock available?

Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for EC2-4.5NU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EC2-4.5NU often in real-time on the comparison pages.

What if I can't find stock of EC2-4.5NU?

You can fill out our help required form which you can use to request a quote for EC2-4.5NU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay