Status: | Unknown |
---|---|
Series: | EC2 & EE2 Series |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.08
|
1,904
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
1,904
in stock
|
Buy Now | |
element14
from US$1.91
|
1,904
in stock
|
Buy Now | |
RS Americas
from US$1.15
|
1,148
in stock
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now | |
TTI Europe
from US$1.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | EC2 & EE2 Series |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Alloy |
Coil Resistance | 178ohm |
SVHC | No SVHC (15-Jan-2018) |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 5V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 15mm |
External Height | 9.4mm |
External Width | 7.5mm |
Signal Relay, Ec2 Series, Latching Dual Coil, Dpdt, Through Hole, 2 A, 5 Vdc Rohs Compliant: Yes |Kemet EC2-5TNU | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
Relay, E-Mech, Latching, DPDT, Ctrl-V 5DC,2A,250VAC, PCB Mnt, Thru Hole, EC2/EE2 Series | KEMET EC2-5TNU | RS Americas |
Electromechanical Relay DPDT 2A 5VDC 178Ohm Through Hole | Avnet America |
RELAY SIGNAL 2FORMC 5V 10UA | TTI Europe |
Where can I find additional details, specifications and documents for a EC2-5TNU?
Additional datasheets, footprints and schematics for EC2-5TNU are listed on our Part Details page. You can also find images and similar parts to EC2-5TNU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC2-5TNU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC2-5TNU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC2-5TNU fall under?
The EC2-5TNU is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EC2-5TNU when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC2-5TNU you can contact the distributor directly for product support, shipping queries etc.
Is the EC2-5TNU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC2-5TNU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for EC2-5TNU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC2-5TNU often in real-time on the comparison pages.
What if I can't find stock of EC2-5TNU?
You can fill out our help required form which you can use to request a quote for EC2-5TNU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.