EC2-3SNU Passive Components by KEMET

RELAY SIGNAL, 2FORMC 3V 10UA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.51

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.51
1,527
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.87
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.59
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Relay, E-Mech, Latching, DPDT, Ctrl-V 3DC,2A,250VAC, PCB Mnt, Thru Hole, EC2/EE2 Series | KEMET EC2-3SNU | RS Americas
V |Kemet EC2-3SNU | Newark Electronics
Electromechanical Relay DPDT 2A 3VDC 90Ohm Through Hole | Avnet America
RELAY SIGNAL 2FORMC 3V 10UA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EC2-3SNU?

Additional datasheets, footprints and schematics for EC2-3SNU are listed on our Part Details page. You can also find images and similar parts to EC2-3SNU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EC2-3SNU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC2-3SNU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EC2-3SNU fall under?

The EC2-3SNU is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to EC2-3SNU when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EC2-3SNU you can contact the distributor directly for product support, shipping queries etc.

Is the EC2-3SNU RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for EC2-3SNU have stock available?

Authorised distributors including RS Americas, Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for EC2-3SNU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EC2-3SNU often in real-time on the comparison pages.

What if I can't find stock of EC2-3SNU?

You can fill out our help required form which you can use to request a quote for EC2-3SNU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay