Status: | Unknown |
---|---|
Series: | EC2 & EE2 Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.67
|
18,246
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
18,246
in stock
|
Buy Now | |
element14
from US$1.45
|
18,246
in stock
|
Buy Now | |
Rutronik
from US$0.61
|
3,220
in stock
|
Buy Now | |
RS Americas
from US$1.19
|
2,914
in stock
|
Buy Now | |
Chip One Stop
from US$1.62
|
79
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
TTI Europe
from US$1.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | EC2 & EE2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Alloy |
Coil Resistance | 1.028kohm |
SVHC | No SVHC (15-Jan-2018) |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 15mm |
External Height | 9.4mm |
External Width | 7.5mm |
Signal Relay, Ec2 Series, Non Latching, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant: Yes |Kemet EC2-12NU | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
Relay, E-Mech, DPDT, Ctrl-V 12DC,2A,250VAC, PCB Mount, Thru Hole, EC2/EE2 Series | KEMET EC2-12NU | RS Americas |
Relay Signal DPDT 250VAC 12VDC PC Pins Thru-Hole Tube | Avnet America |
RELAY SIGNAL 2FORMC 12V 10UA | TTI Europe |
Where can I find additional details, specifications and documents for a EC2-12NU?
Additional datasheets, footprints and schematics for EC2-12NU are listed on our Part Details page. You can also find images and similar parts to EC2-12NU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC2-12NU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC2-12NU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC2-12NU fall under?
The EC2-12NU is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EC2-12NU when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC2-12NU you can contact the distributor directly for product support, shipping queries etc.
Is the EC2-12NU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC2-12NU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS Americas have stock available or on a lead time for EC2-12NU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC2-12NU often in real-time on the comparison pages.
What if I can't find stock of EC2-12NU?
You can fill out our help required form which you can use to request a quote for EC2-12NU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.