Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
06151930,
4-1198182-8 |
Prices starting from US$0.0129
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0214
|
5,900
in stock
|
Buy Now | |
Farnell
from US$0.05
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
5,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0245
|
5,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.0296
|
5,900
in stock
|
Buy Now | |
Avnet America
from US$0.0134
|
-
|
Buy Now | |
RS Americas
from US$0.0190
|
-
|
Buy Now | |
TTI Europe
from US$0.0129
|
-
|
Buy Now | |
Sager
from US$0.0141
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Marker Style | Push-On |
---|---|
Marker Color | White |
Marker Material | Flexible PVC |
Marker Size | 9 |
Compatible Cable Diameter | .01 – .16in, 2.5 – 4mm |
Marker Width | .177in, 4.5mm |
Printed Marking Color | Black |
Packaging Quantity | 1000 |
Packaging Method | Box |
Printed Marking | U |
Marker Cut | Straight |
WIRE MARKERS - HEAT SHRINK | Farnell |
Wire Labels&markers 06151930 |Raychem Te Connectivity EC0410-000 | Newark Electronics |
Wire Labels&Markers 06151930 | Rapid Electronics |
Cable Accessories Marker White Box | Avnet America |
06151930 | TE Connectivity EC0410-000 | RS Americas |
Wire Labels & Markers | Sager |
Where can I find additional details, specifications and documents for a EC0410-000?
Additional datasheets, footprints and schematics for EC0410-000 are listed on our Part Details page. You can also find images and similar parts to EC0410-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC0410-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC0410-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC0410-000 fall under?
The EC0410-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to EC0410-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC0410-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EC0410-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC0410-000 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for EC0410-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC0410-000 often in real-time on the comparison pages.
What if I can't find stock of EC0410-000?
You can fill out our help required form which you can use to request a quote for EC0410-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.