Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0118
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0214
|
No stock
|
Buy Now | |
TE Store
from US$0.0400
|
8,835
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
-
|
Buy Now | |
Future Electronics
from US$0.0155
|
-
|
Buy Now | |
Avnet America
from US$0.0118
|
-
|
Buy Now | |
TTI Europe
from US$0.0183
|
-
|
Buy Now | |
Sager
from US$0.0127
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
05801000 Marker Style: Push-On Marker Size: 5 Compatible Cable Diameter Range: 1.5 – 2 mm Compatible Cable Diameter Range: .06 – .08 in Primary Product Color: Black Push-On 5 1.5 – 2 mm .06 – .08" | Z-Type Push-On Marker | Part Number: EC0018-000 | Internal Number: EC0018-000 | Alias Number: 05801000 | Black | TE Connectivity | TE Store |
5801000 |Te Connectivity EC0018-000 | Newark Electronics |
Wire Marker, Push On 0.18 L (4.5mm) Black Poly-Vinyl Chloride (PVC)" | Future Electronics |
Cable Accessories Marker Black Box | Avnet America |
Wire Labels & Markers 5801000 DK-621-0437-3P | Sager |
Where can I find additional details, specifications and documents for a EC0018-000?
Additional datasheets, footprints and schematics for EC0018-000 are listed on our Part Details page. You can also find images and similar parts to EC0018-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC0018-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC0018-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC0018-000 fall under?
The EC0018-000 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to EC0018-000 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC0018-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EC0018-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC0018-000 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Distrelec have stock available or on a lead time for EC0018-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC0018-000 often in real-time on the comparison pages.
What if I can't find stock of EC0018-000?
You can fill out our help required form which you can use to request a quote for EC0018-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.