Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 4Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | PoE Fast Ethernet |
Ethernet Switch Mounting | DIN Rail / Panel |
Port Types | RJ45 x 4 |
Network Speeds | 10Mbps 100Mbps |
Poe Splitter, Rj45 X 4, 10/100Mbps | Newark Electronics |
POE SPLITTER, RJ45 X 4, 10/100MBPS | element14 |
PoE injector, 48 VDC to dual PoE on unused pairs | Red Lion Controls EB-PSE-48V-2A | RS Americas |
PoE Injector | Carlton-Bates |
Where can I find additional details, specifications and documents for a EB-PSE-48V-2A?
Additional datasheets, footprints and schematics for EB-PSE-48V-2A are listed on our Part Details page. You can also find images and similar parts to EB-PSE-48V-2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB-PSE-48V-2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB-PSE-48V-2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB-PSE-48V-2A fall under?
The EB-PSE-48V-2A is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to EB-PSE-48V-2A when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB-PSE-48V-2A you can contact the distributor directly for product support, shipping queries etc.
Is the EB-PSE-48V-2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EB-PSE-48V-2A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for EB-PSE-48V-2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB-PSE-48V-2A often in real-time on the comparison pages.
What if I can't find stock of EB-PSE-48V-2A?
You can fill out our help required form which you can use to request a quote for EB-PSE-48V-2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.