Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$256.28
No. of Ports | 2Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged PoE Fast Ethernet |
Ethernet Switch Mounting | DIN Rail / Panel |
Port Types | RJ45 x 2 |
Input Voltage Type | VDC |
RoHS Compliant | Yes |
PoE injector | RS |
Red Lion PoE Injector, 100Mbps, RJ45 Ports 2, PoE Ports 1 | Distrelec |
PoE Injector, Unmanaged, 24VDC PoE, 10/100Base-TX Input, 10/100Base-TX PoE Out | Red Lion Controls EB-PSE-24V-1B | RS Americas |
Poe Injector, Rj45, Din Rail/Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a EB-PSE-24V-1B?
Additional datasheets, footprints and schematics for EB-PSE-24V-1B are listed on our Part Details page. You can also find images and similar parts to EB-PSE-24V-1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB-PSE-24V-1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB-PSE-24V-1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB-PSE-24V-1B fall under?
The EB-PSE-24V-1B is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to EB-PSE-24V-1B when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB-PSE-24V-1B you can contact the distributor directly for product support, shipping queries etc.
Is the EB-PSE-24V-1B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EB-PSE-24V-1B have stock available?
Authorised distributors including RS, Distrelec, RS Americas, Newark Electronics and element14 have stock available or on a lead time for EB-PSE-24V-1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB-PSE-24V-1B often in real-time on the comparison pages.
What if I can't find stock of EB-PSE-24V-1B?
You can fill out our help required form which you can use to request a quote for EB-PSE-24V-1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.