Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$253.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$256.28
|
69
in stock
|
Buy Now | |
RS Americas
from US$253.89
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$273.00
|
21
in stock
|
Buy Now | |
element14
from US$387.15
|
21
in stock
|
Buy Now | |
Farnell
from US$296.93
|
21
in stock
|
Buy Now | |
Distrelec
from US$283.44
|
8
in stock
|
Buy Now | |
Carlton-Bates
from US$362.15
|
-
|
Buy Now |
No. of Ports | 2Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | PoE Fast Ethernet |
Ethernet Switch Mounting | DIN Rail / Panel |
Port Types | RJ45 x 2 |
Network Speeds | 10Mbps 100Mbps |
PoE injector | RS |
PoE Injector, Unmanaged, 10/100Base-TX Input, 10/100Base-TX PoE Out | Red Lion Controls EB-PSE-24V-1A | RS Americas |
Poe Splitter, Rj45 X 2, 10/100Mbps | Newark Electronics |
POE SPLITTER, RJ45 X 2, 10/100MBPS | element14 |
Red Lion PoE Injector, 100Mbps, RJ45 Ports 2, PoE Ports 1 | Distrelec |
PoE Injector | Carlton-Bates |
Where can I find additional details, specifications and documents for a EB-PSE-24V-1A?
Additional datasheets, footprints and schematics for EB-PSE-24V-1A are listed on our Part Details page. You can also find images and similar parts to EB-PSE-24V-1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB-PSE-24V-1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB-PSE-24V-1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB-PSE-24V-1A fall under?
The EB-PSE-24V-1A is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to EB-PSE-24V-1A when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB-PSE-24V-1A you can contact the distributor directly for product support, shipping queries etc.
Is the EB-PSE-24V-1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EB-PSE-24V-1A have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for EB-PSE-24V-1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB-PSE-24V-1A often in real-time on the comparison pages.
What if I can't find stock of EB-PSE-24V-1A?
You can fill out our help required form which you can use to request a quote for EB-PSE-24V-1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.