EBG-26012-DAB Lamps & Tubes by Dialight

LED BULB, EDISON SCREW/E26, GREEN, 5W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Lamp Base Type E26 / MES
LED Color Green
Bulb Size 66mm
Power Rating 5W
Wavelength Typ 530nm
Luminous Intensity 100mcd
Average Bulb Life 50000h
Supply Voltage 120V
Current Rating 250mA
RoHS Compliant No

Alternative Descriptions

Led Bulb, Edison Screw/E26, Green, 5W | Newark Electronics
Lamps EDISON 120V NPF GRN | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EBG-26012-DAB?

Additional datasheets, footprints and schematics for EBG-26012-DAB are listed on our Part Details page. You can also find images and similar parts to EBG-26012-DAB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EBG-26012-DAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EBG-26012-DAB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EBG-26012-DAB fall under?

The EBG-26012-DAB is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Small Indicator LED Replacement Lamps.

Can I view similar or alternative parts?

You can view similar parts to EBG-26012-DAB when available in the Small Indicator LED Replacement Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EBG-26012-DAB you can contact the distributor directly for product support, shipping queries etc.

Is the EBG-26012-DAB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EBG-26012-DAB have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for EBG-26012-DAB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EBG-26012-DAB often in real-time on the comparison pages.

What if I can't find stock of EBG-26012-DAB?

You can fill out our help required form which you can use to request a quote for EBG-26012-DAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay