EBA-26014-DAA Lamps & Tubes by Dialight

LED BULB, EDISON SCREW/E26, AMBER, 5W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Lamp Base Type E26 / MES
LED Color Amber
Bulb Size 66mm
Power Rating 5W
Wavelength Typ 590nm
Luminous Intensity 100mcd
Average Bulb Life 50000h
Supply Voltage 120V
Current Rating 250mA
RoHS Compliant No

Alternative Descriptions

Led Bulb, Edison Screw/E26, Amber, 5W | Newark Electronics
Lamps EDISON 120V NPF AMBE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EBA-26014-DAA?

Additional datasheets, footprints and schematics for EBA-26014-DAA are listed on our Part Details page. You can also find images and similar parts to EBA-26014-DAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EBA-26014-DAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EBA-26014-DAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EBA-26014-DAA fall under?

The EBA-26014-DAA is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Small Indicator LED Replacement Lamps.

Can I view similar or alternative parts?

You can view similar parts to EBA-26014-DAA when available in the Small Indicator LED Replacement Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EBA-26014-DAA you can contact the distributor directly for product support, shipping queries etc.

Is the EBA-26014-DAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EBA-26014-DAA have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for EBA-26014-DAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EBA-26014-DAA often in real-time on the comparison pages.

What if I can't find stock of EBA-26014-DAA?

You can fill out our help required form which you can use to request a quote for EBA-26014-DAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay