Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Encoder Technology | Mechanical |
---|---|
Encoder Type | Absolute |
Encoder Resolution | 128PPR |
No. of Detents | 0 Detents |
Orientation | Vertical |
Push Switch | Without Push Switch |
Encoder Output | Binary |
IP Rating | IP40 |
RoHS Compliant | Yes |
Encoder: absolute | Transfer Multisort Elektronik |
Absolute/Mechanical Encoder | Newark Electronics |
Absolute Contacting Encoder 8-Pin | Avnet America |
Where can I find additional details, specifications and documents for a EAW0J-C24-AE0128L?
Additional datasheets, footprints and schematics for EAW0J-C24-AE0128L are listed on our Part Details page. You can also find images and similar parts to EAW0J-C24-AE0128L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EAW0J-C24-AE0128L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EAW0J-C24-AE0128L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EAW0J-C24-AE0128L fall under?
The EAW0J-C24-AE0128L is listed under Sensors & Transducers > Encoders > Rotary Encoders.
Can I view similar or alternative parts?
You can view similar parts to EAW0J-C24-AE0128L when available in the Rotary Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EAW0J-C24-AE0128L you can contact the distributor directly for product support, shipping queries etc.
Is the EAW0J-C24-AE0128L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EAW0J-C24-AE0128L have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for EAW0J-C24-AE0128L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EAW0J-C24-AE0128L often in real-time on the comparison pages.
What if I can't find stock of EAW0J-C24-AE0128L?
You can fill out our help required form which you can use to request a quote for EAW0J-C24-AE0128L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.