Status: | Unknown |
---|---|
Series: | EAW Series |
RoHS: | Unknown |
Prices starting from US$3.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.53
|
128
in stock
|
Buy Now | |
Distrelec
from US$6.59
|
215
in stock
|
Buy Now | |
element14
from US$6.70
|
182
in stock
|
Buy Now | |
Farnell
from US$6.27
|
182
in stock
|
Buy Now | |
RS Americas
from US$3.59
|
86
in stock
|
Buy Now | |
Newark Electronics
from US$7.63
|
55
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.11
|
3
in stock
|
Buy Now | |
Avnet America
from US$6.20
|
-
|
Buy Now | |
TTI Europe
from US$6.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
Rotational Speed Max | 120rpm |
Encoder Resolution | 128CPR |
Product Range | EAW Series |
SVHC | No SVHC (15-Jan-2018) |
Bourns Rotary Multiturn Absolute Encoder 8 PPR 120min -1 Panel Mount IP40 PCB Pins EAW | Distrelec |
ENCODER, ROTARY, 128POS, 8 BIT | element14 |
ACE absolute contact encoder,128 states | RS |
ENCODER ABSOLUTE CONTACTING | Bourns EAW0J-B24-AE0128L | RS Americas |
Absolute/Mechanical Encoder | Newark Electronics |
Encoder: absolute | Transfer Multisort Elektronik |
EAW Absolute Contacting Encoder (ACE) 8-Pin Tray | Avnet America |
ABSOLUTE CONTACTNG ENCODER | TTI Europe |
Where can I find additional details, specifications and documents for a EAW0J-B24-AE0128L?
Additional datasheets, footprints and schematics for EAW0J-B24-AE0128L are listed on our Part Details page. You can also find images and similar parts to EAW0J-B24-AE0128L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EAW0J-B24-AE0128L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EAW0J-B24-AE0128L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EAW0J-B24-AE0128L fall under?
The EAW0J-B24-AE0128L is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to EAW0J-B24-AE0128L when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EAW0J-B24-AE0128L you can contact the distributor directly for product support, shipping queries etc.
Is the EAW0J-B24-AE0128L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EAW0J-B24-AE0128L have stock available?
Authorised distributors including Distrelec, element14, Farnell, RS and RS Americas have stock available or on a lead time for EAW0J-B24-AE0128L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EAW0J-B24-AE0128L often in real-time on the comparison pages.
What if I can't find stock of EAW0J-B24-AE0128L?
You can fill out our help required form which you can use to request a quote for EAW0J-B24-AE0128L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.