Status: | Unknown |
---|---|
Series: | easyE4 Series |
RoHS: | Unknown |
Prices starting from US$142.23
No. of Analog Inputs | 4 |
---|---|
No. of Digital Inputs | 8 |
No. of Digital Outputs | 4 |
Product Range | easyE4 Series |
Programmable relay | Transfer Multisort Elektronik |
Eaton Programmable Logic Controller 8DI (4D/A) 4DO 28.8VDC easyE4 | Distrelec |
Control Relay W/Display, 24Vdc | Newark Electronics |
Base Unit fro Nano PLC, 124 VDC, Transistor, Screw, easyE4 Series | Eaton - Cutler Hammer EASY-E4-DC-12TCX1 | RS Americas |
Where can I find additional details, specifications and documents for a EASY-E4-DC-12TCX1?
Additional datasheets, footprints and schematics for EASY-E4-DC-12TCX1 are listed on our Part Details page. You can also find images and similar parts to EASY-E4-DC-12TCX1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EASY-E4-DC-12TCX1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EASY-E4-DC-12TCX1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EASY-E4-DC-12TCX1 fall under?
The EASY-E4-DC-12TCX1 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Process Controllers.
Can I view similar or alternative parts?
You can view similar parts to EASY-E4-DC-12TCX1 when available in the Process Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EASY-E4-DC-12TCX1 you can contact the distributor directly for product support, shipping queries etc.
Is the EASY-E4-DC-12TCX1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EASY-E4-DC-12TCX1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for EASY-E4-DC-12TCX1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EASY-E4-DC-12TCX1 often in real-time on the comparison pages.
What if I can't find stock of EASY-E4-DC-12TCX1?
You can fill out our help required form which you can use to request a quote for EASY-E4-DC-12TCX1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.