Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$117.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$117.22
|
No stock
|
Buy Now |
Battery Voltage | 12V |
---|---|
Chuck Size | - |
Drilling Capacity Steel | 6mm |
Drilling Capacity Wood | 20mm |
Torque Max | 20N-m |
Battery Capacity | 1.5Ah |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a EASYDRILL1200?
Additional datasheets, footprints and schematics for EASYDRILL1200 are listed on our Part Details page. You can also find images and similar parts to EASYDRILL1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EASYDRILL1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EASYDRILL1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EASYDRILL1200 fall under?
The EASYDRILL1200 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to EASYDRILL1200 when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EASYDRILL1200 you can contact the distributor directly for product support, shipping queries etc.
Is the EASYDRILL1200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EASYDRILL1200 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EASYDRILL1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EASYDRILL1200 often in real-time on the comparison pages.
What if I can't find stock of EASYDRILL1200?
You can fill out our help required form which you can use to request a quote for EASYDRILL1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.