Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Programming and Visualisation Software |
---|---|
For Use With | easy400/500/600/700/800/MFD-Titan |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
No. of User Licences | 1 |
Software Edition | Professional |
Supported Hosts | Windows |
SOFTWARE, FOR EASY 500/700/800 | element14 |
Software | Newark Electronics |
Where can I find additional details, specifications and documents for a EASY-SOFT-PRO?
Additional datasheets, footprints and schematics for EASY-SOFT-PRO are listed on our Part Details page. You can also find images and similar parts to EASY-SOFT-PRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EASY-SOFT-PRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EASY-SOFT-PRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EASY-SOFT-PRO fall under?
The EASY-SOFT-PRO is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - PWM Controller.
Can I view similar or alternative parts?
You can view similar parts to EASY-SOFT-PRO when available in the Power Management Development Kits - PWM Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EASY-SOFT-PRO you can contact the distributor directly for product support, shipping queries etc.
Is the EASY-SOFT-PRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EASY-SOFT-PRO have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for EASY-SOFT-PRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EASY-SOFT-PRO often in real-time on the comparison pages.
What if I can't find stock of EASY-SOFT-PRO?
You can fill out our help required form which you can use to request a quote for EASY-SOFT-PRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.