Status: | Unknown |
---|---|
Series: | EL 9000B HP 2U Series |
RoHS: | Unknown |
Product Range | EL 9000B HP 2U Series |
---|---|
Power Rating | 1.2kW |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 750V |
Operating Current Max | 20A |
Manufacturer Warranty | 2 Years |
SVHC | No SVHC (15-Jan-2019) |
Prog Elec DC Loads 0to750V 0to20A 1200W | RS |
PROG DC ELECTRONIC LOAD, 1.2KW, 20A/750V | element14 |
Where can I find additional details, specifications and documents for a EA-EL 9750-20 B HP 2U?
Additional datasheets, footprints and schematics for EA-EL 9750-20 B HP 2U are listed on our Part Details page. You can also find images and similar parts to EA-EL 9750-20 B HP 2U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EA-EL 9750-20 B HP 2U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EA-EL 9750-20 B HP 2U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EA-EL 9750-20 B HP 2U fall under?
The EA-EL 9750-20 B HP 2U is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to EA-EL 9750-20 B HP 2U when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EA-EL 9750-20 B HP 2U you can contact the distributor directly for product support, shipping queries etc.
Is the EA-EL 9750-20 B HP 2U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EA-EL 9750-20 B HP 2U have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for EA-EL 9750-20 B HP 2U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EA-EL 9750-20 B HP 2U often in real-time on the comparison pages.
What if I can't find stock of EA-EL 9750-20 B HP 2U?
You can fill out our help required form which you can use to request a quote for EA-EL 9750-20 B HP 2U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.