Status: | Unknown |
---|---|
Series: | EA-EL 9000 Series |
RoHS: | Unknown |
Prices starting from US$4,839.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4,839.10
|
No stock
|
Buy Now |
Product Range | EA-EL 9000 Series |
---|---|
Power Rating | 4.8kW |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 400V |
Operating Current Max | 100A |
Manufacturer Warranty | 2 Years |
SVHC | No SVHC (15-Jan-2019) |
Operating Current Range | 0A to 100A |
Output Current | 100A |
Supply Voltage Min | 4800V |
ELECTRONIC LOAD, 400V, 100A | Farnell |
Where can I find additional details, specifications and documents for a EA-EL 9400-100?
Additional datasheets, footprints and schematics for EA-EL 9400-100 are listed on our Part Details page. You can also find images and similar parts to EA-EL 9400-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EA-EL 9400-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EA-EL 9400-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EA-EL 9400-100 fall under?
The EA-EL 9400-100 is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to EA-EL 9400-100 when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EA-EL 9400-100 you can contact the distributor directly for product support, shipping queries etc.
Is the EA-EL 9400-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EA-EL 9400-100 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EA-EL 9400-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EA-EL 9400-100 often in real-time on the comparison pages.
What if I can't find stock of EA-EL 9400-100?
You can fill out our help required form which you can use to request a quote for EA-EL 9400-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.