EA-EL 9360-20 DT Bench Power Supplies, Sources & Loads by EA Elektro-Automatik

DC ELECTRONIC LOAD PROG 360V/20A 900W

Status: Unknown
Series: EA-EL 9000 DT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2,994.88

Distributor Stock
Logo for RS
RS
from US$3,062.71
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3,700.00
3
in stock
Buy Now
Logo for element14
element14
from US$3,530.06
-
Buy Now
Logo for Distrelec
Distrelec
from US$2,994.88
-
Buy Now
Logo for Farnell
Farnell
from US$3,014.60
-
Buy Now

Specifications

Product Range EA-EL 9000 DT Series
Power Rating 900W
DC Load Type Programmable
Operating Voltage Min 0V
Operating Voltage Max 360V
Operating Current Max 20A
Manufacturer Warranty 2 Years
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Dc Electronic Load, Prog, 360V/20A, 900W | Newark Electronics
Prog Elec DC Loads 0to360V 0to20A 900W | RS
DC ELECTRONIC LOAD, PROG, 360V/20A, 900W | element14
EA Elektro-Automatik Electronic DC Load, Programmable, 360V, 20A, 900W | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EA-EL 9360-20 DT?

Additional datasheets, footprints and schematics for EA-EL 9360-20 DT are listed on our Part Details page. You can also find images and similar parts to EA-EL 9360-20 DT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EA-EL 9360-20 DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EA-EL 9360-20 DT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EA-EL 9360-20 DT fall under?

The EA-EL 9360-20 DT is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.

Can I view similar or alternative parts?

You can view similar parts to EA-EL 9360-20 DT when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EA-EL 9360-20 DT you can contact the distributor directly for product support, shipping queries etc.

Is the EA-EL 9360-20 DT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EA-EL 9360-20 DT have stock available?

Authorised distributors including Newark Electronics, RS, element14, Distrelec and Farnell have stock available or on a lead time for EA-EL 9360-20 DT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EA-EL 9360-20 DT often in real-time on the comparison pages.

What if I can't find stock of EA-EL 9360-20 DT?

You can fill out our help required form which you can use to request a quote for EA-EL 9360-20 DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay