Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Dispensing Method | Aerosol |
Volume | 400ml |
Weight | 470g |
SVHC | No SVHC (20-Jun-2016) |
Colour | Colourless |
Gas Type | Inert Gas |
Product Applications | Computers Electronics |
Electrolube Air / Gas Duster Spray 400ml Clear | Distrelec |
AIR DUSTER, AEROSOL, 400ML | Farnell |
Electrolube EADP400 Air Duster Plus 400ml | Rapid Electronics |
Air Duster, Aerosol, 400Ml, 470G | Newark Electronics |
Where can I find additional details, specifications and documents for a EADP400?
Additional datasheets, footprints and schematics for EADP400 are listed on our Part Details page. You can also find images and similar parts to EADP400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EADP400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EADP400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EADP400 fall under?
The EADP400 is listed under Chemicals & Adhesives > Dusters.
Can I view similar or alternative parts?
You can view similar parts to EADP400 when available in the Dusters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EADP400 you can contact the distributor directly for product support, shipping queries etc.
Is the EADP400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EADP400 have stock available?
Authorised distributors including Distrelec, Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for EADP400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EADP400 often in real-time on the comparison pages.
What if I can't find stock of EADP400?
You can fill out our help required form which you can use to request a quote for EADP400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.