Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899390-0,
CI-MA5Y-40/5 |
No distributors results available
Case Depth | 50mm |
---|---|
Product Weight | .45kg |
Ratio | 40/5 |
Output Current | 5A |
Class 1 Burden Rating | 5VA |
Class 3 Burden Rating | 7.5VA |
Voltage Application Type | AC (Current Transformers) |
System Phase Type | Single Phase |
Current Transformer Type | Molded Case |
Where can I find additional details, specifications and documents for a EA3342-000?
Additional datasheets, footprints and schematics for EA3342-000 are listed on our Part Details page. You can also find images and similar parts to EA3342-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EA3342-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EA3342-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EA3342-000 fall under?
The EA3342-000 is listed under Power Systems > Current Transformers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to EA3342-000 when available in the Current Transformers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EA3342-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EA3342-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EA3342-000 have stock available?
There is no stock from authorised distributors for EA3342-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EA3342-000 often in real-time on the comparison pages.
What if I can't find stock of EA3342-000?
You can fill out our help required form which you can use to request a quote for EA3342-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.