Status: | Unknown |
---|---|
Series: | EA2 Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
2,079
in stock
|
Buy Now | |
element14
from US$1.54
|
2,089
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
2,079
in stock
|
Buy Now | |
Rutronik
from US$0.61
|
1,600
in stock
|
Buy Now | |
Chip One Stop
from US$3.27
|
120
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
68
in stock
|
Buy Now | |
TTI Europe
from US$1.38
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | EA2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Alloy |
Coil Resistance | 1.028kohm |
SVHC | No SVHC (07-Jul-2017) |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 1A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 14.2mm |
External Height | 5.4mm |
External Width | 9.2mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 2ms |
Release Time | 1ms |
Switching Current Max | 1A |
Switching Power Max | 30W |
Status: | Unknown |
---|---|
Series: | EA2 Series |
RoHS: | Unknown |
Coil Voltage | 12V |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | EA2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Alloy |
Coil Resistance | 1.028kohm |
SVHC | No SVHC (15-Jan-2018) |
SIGNAL RELAY, DPDT, 1A, 250VAC, TH | element14 |
Signal Relay, Dpdt, 1A, 250Vac, Th | Newark Electronics |
Status: | Unknown |
---|---|
Series: | EA2 Series |
RoHS: | Compliant |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | EA2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
External Depth | 14mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a EA2-12NU?
Additional datasheets, footprints and schematics for EA2-12NU are listed on our Part Details page. You can also find images and similar parts to EA2-12NU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EA2-12NU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EA2-12NU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EA2-12NU fall under?
The EA2-12NU is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EA2-12NU when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EA2-12NU you can contact the distributor directly for product support, shipping queries etc.
Is the EA2-12NU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EA2-12NU have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rutronik and Chip One Stop have stock available or on a lead time for EA2-12NU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EA2-12NU often in real-time on the comparison pages.
What if I can't find stock of EA2-12NU?
You can fill out our help required form which you can use to request a quote for EA2-12NU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.