Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thermocouple Type | K |
---|---|
External Depth | 37mm |
External Height | 152mm |
External Width | 72mm |
RoHS Compliant | Yes |
Dual Input Thermometer | Newark Electronics |
Where can I find additional details, specifications and documents for a EA10-NIST?
Additional datasheets, footprints and schematics for EA10-NIST are listed on our Part Details page. You can also find images and similar parts to EA10-NIST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EA10-NIST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EA10-NIST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EA10-NIST fall under?
The EA10-NIST is listed under Test & Measurement > Temperature Measurement & Thermal Imaging > Thermocouples.
Can I view similar or alternative parts?
You can view similar parts to EA10-NIST when available in the Thermocouples range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EA10-NIST you can contact the distributor directly for product support, shipping queries etc.
Is the EA10-NIST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EA10-NIST have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for EA10-NIST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EA10-NIST often in real-time on the comparison pages.
What if I can't find stock of EA10-NIST?
You can fill out our help required form which you can use to request a quote for EA10-NIST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.