Status: | Unknown |
---|---|
Series: | EA-ELR 9000 Series |
RoHS: | Unknown |
Product Range | EA-ELR 9000 Series |
---|---|
Power Rating | 10.5kW |
DC Load Type | - |
Operating Voltage Min | 0V |
Operating Voltage Max | 80V |
Operating Current Max | 510A |
Manufacturer Warranty | 2 Years |
SVHC | No SVHC (15-Jan-2019) |
Operating Current Range | 0A to 510A |
EA Elektro-Automatik Electronic DC Load, Programmable, 80V, 510A, 10.5kW | Distrelec |
ELECTRONIC LOAD, 80V, 510A | element14 |
Dc Electronic Load Ea Elr 9000 Series, 10.5Kw, 0V, 80V, 510A Rohs Compliant: Yes |Ea Elektro-Automatik EA-ELR 9080-510 3U | Newark Electronics |
Where can I find additional details, specifications and documents for a EA-ELR 9080-510 3U?
Additional datasheets, footprints and schematics for EA-ELR 9080-510 3U are listed on our Part Details page. You can also find images and similar parts to EA-ELR 9080-510 3U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EA-ELR 9080-510 3U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EA-ELR 9080-510 3U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EA-ELR 9080-510 3U fall under?
The EA-ELR 9080-510 3U is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to EA-ELR 9080-510 3U when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EA-ELR 9080-510 3U you can contact the distributor directly for product support, shipping queries etc.
Is the EA-ELR 9080-510 3U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EA-ELR 9080-510 3U have stock available?
Authorised distributors including Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for EA-ELR 9080-510 3U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EA-ELR 9080-510 3U often in real-time on the comparison pages.
What if I can't find stock of EA-ELR 9080-510 3U?
You can fill out our help required form which you can use to request a quote for EA-ELR 9080-510 3U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.