Status: | Unknown |
---|---|
Series: | EA-EL 9000 B Series |
RoHS: | Unknown |
Product Range | EA-EL 9000 B Series |
---|---|
Power Rating | 1.2kW |
DC Load Type | Programmable |
Operating Voltage Min | 0VDC |
Operating Voltage Max | 360VDC |
Operating Current Max | 40A |
Manufacturer Warranty | 2 Years |
SVHC | No SVHC (15-Jan-2019) |
Electronic load 0...360V 0...40A 1800W | RS |
DC LOAD, PROG, 40A, 0-360VDC, 1.2KW | element14 |
EA Elektro-Automatik Electronic DC Load, Programmable, 360V, 40A, 1.2kW | Distrelec |
Where can I find additional details, specifications and documents for a EA-EL 9360-40 B?
Additional datasheets, footprints and schematics for EA-EL 9360-40 B are listed on our Part Details page. You can also find images and similar parts to EA-EL 9360-40 B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EA-EL 9360-40 B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EA-EL 9360-40 B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EA-EL 9360-40 B fall under?
The EA-EL 9360-40 B is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to EA-EL 9360-40 B when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EA-EL 9360-40 B you can contact the distributor directly for product support, shipping queries etc.
Is the EA-EL 9360-40 B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EA-EL 9360-40 B have stock available?
Authorised distributors including RS, element14, Distrelec and Farnell have stock available or on a lead time for EA-EL 9360-40 B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EA-EL 9360-40 B often in real-time on the comparison pages.
What if I can't find stock of EA-EL 9360-40 B?
You can fill out our help required form which you can use to request a quote for EA-EL 9360-40 B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.