Status: | Unknown |
---|---|
Series: | EA-EL 3000 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
Product Range | EA-EL 3000 Series |
---|---|
Power Rating | 400W |
DC Load Type | Fixed |
Operating Voltage Min | 0V |
Operating Voltage Max | 160V |
Operating Current Max | 60A |
Manufacturer Warranty | 2 Years |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CE |
External Depth | 280mm |
External Height | 120mm |
External Length / Height | 120mm |
External Width | 240mm |
Height | 120mm |
Input Current | 60A |
Input Current Max | 60A |
Input Current Min | 0A |
Input Voltage | 160VDC |
Input Voltage Max | 160VDC |
Input Voltage Min | 0V |
Length | 300mm |
No. of Outputs | 1Outputs |
Operating Current Range | 0A to 60A |
Operating Voltage Range | 0V DC to 160V DC |
Output Current | 60A |
Output Voltage | 160VDC |
Power Supply Output Type | Adjustable |
Power Supply Type | Bench |
Supply Voltage | 230V |
Supply Voltage Min | 115V |
Supply Voltage Typ | 115V AC 230V AC |
Supply Voltage V AC | 230V |
Supply Voltage V DC | 160V |
Weight | 6.5kg |
Weight Min | 6kg |
Width | 240mm |
ELECTRONIC LOAD, 160V / 60A, EURO+UK | Farnell |
Where can I find additional details, specifications and documents for a EA-EL 3160-60?
Additional datasheets, footprints and schematics for EA-EL 3160-60 are listed on our Part Details page. You can also find images and similar parts to EA-EL 3160-60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EA-EL 3160-60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EA-EL 3160-60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EA-EL 3160-60 fall under?
The EA-EL 3160-60 is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to EA-EL 3160-60 when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EA-EL 3160-60 you can contact the distributor directly for product support, shipping queries etc.
Is the EA-EL 3160-60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EA-EL 3160-60 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EA-EL 3160-60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EA-EL 3160-60 often in real-time on the comparison pages.
What if I can't find stock of EA-EL 3160-60?
You can fill out our help required form which you can use to request a quote for EA-EL 3160-60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.