Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 22mm |
---|---|
Height | 6mm |
Magnet Material | Neodymium |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
POT MAGNET, NEODYMIUM, 22MM X 6MM | element14 |
Where can I find additional details, specifications and documents for a E851/2?
Additional datasheets, footprints and schematics for E851/2 are listed on our Part Details page. You can also find images and similar parts to E851/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E851/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E851/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E851/2 fall under?
The E851/2 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to E851/2 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E851/2 you can contact the distributor directly for product support, shipping queries etc.
Is the E851/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E851/2 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for E851/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E851/2 often in real-time on the comparison pages.
What if I can't find stock of E851/2?
You can fill out our help required form which you can use to request a quote for E851/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.