Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Depth | 25.4mm |
---|---|
Length | 28.5mm |
Width | 7.6mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 7.9mm |
External Width | 22.2mm |
Gap Width | 6.4mm |
Height | 25.4mm |
Material | Alnico |
Pull Force | 2.4kgf |
Weight | 0.03kg |
Magnet, Pocket | Newark Electronics |
MAGNET, POCKET | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a E802?
Additional datasheets, footprints and schematics for E802 are listed on our Part Details page. You can also find images and similar parts to E802 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E802 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E802 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E802 fall under?
The E802 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to E802 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E802 you can contact the distributor directly for product support, shipping queries etc.
Is the E802 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E802 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for E802.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E802 often in real-time on the comparison pages.
What if I can't find stock of E802?
You can fill out our help required form which you can use to request a quote for E802 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.