Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E77288-000,
8-1200741-3 |
Prices starting from US$20.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$53.69
|
20
in stock
|
Buy Now | |
RS Americas
from US$30.11
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$40.25
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$32.06
|
-
|
Buy Now | |
Avnet America
from US$24.26
|
-
|
Buy Now | |
Sager
from US$20.57
|
-
|
Buy Now | |
Farnell
from US$48.24
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Flexibility | Flexible |
Fluid Type | Aviation Fuel, Hydraulic Fluid, Water |
Shrink Ratio | 2:1 |
Color | Black |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Inside Diameter (Max) | .093in, 2.36mm |
Expanded Inside Diameter (Min) | .187in, 4.74mm |
Recovered Wall Thickness (Nominal) | .02in, .5mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Mini Spool |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Resistant To | Fluids, Abrasion, Mechanical Damage, Strain |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
RNF-100-MINI-SPL-3/16-BK | TE Connectivity E77288-000 | RS Americas |
Heat Shrink Tubing and Sleeves 3/16 50' MINI-SP | Rapid Electronics |
Heat Shrink Tubing And Sleeves 3/16 50 Mini-Sp |Raychem Te Connectivity E77288-000 | Newark Electronics |
POLYOLEFINS ETC | Avnet America |
Heat Shrink Tubing & Sleeves 3/16 50' MINI-SP BK PRICE PER SPOOL | Sager |
Where can I find additional details, specifications and documents for a E77288-000?
Additional datasheets, footprints and schematics for E77288-000 are listed on our Part Details page. You can also find images and similar parts to E77288-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E77288-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E77288-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E77288-000 fall under?
The E77288-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to E77288-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E77288-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E77288-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E77288-000 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for E77288-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E77288-000 often in real-time on the comparison pages.
What if I can't find stock of E77288-000?
You can fill out our help required form which you can use to request a quote for E77288-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.