Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 10mm |
---|---|
Height | 4.5mm |
Magnet Material | Neodymium |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 10mm |
Magnet Type | Pot |
Tool Body Material | Neodymium |
Neodymium Shallow Pots, 10X4.5Mm, Pk20 | Newark Electronics |
NEODYMIUM SHALLOW POTS, 10X4.5MM, PK20 | element14 |
Where can I find additional details, specifications and documents for a E762NEO/F?
Additional datasheets, footprints and schematics for E762NEO/F are listed on our Part Details page. You can also find images and similar parts to E762NEO/F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E762NEO/F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E762NEO/F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E762NEO/F fall under?
The E762NEO/F is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to E762NEO/F when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E762NEO/F you can contact the distributor directly for product support, shipping queries etc.
Is the E762NEO/F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E762NEO/F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for E762NEO/F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E762NEO/F often in real-time on the comparison pages.
What if I can't find stock of E762NEO/F?
You can fill out our help required form which you can use to request a quote for E762NEO/F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.