Status: | Unknown |
---|---|
Series: | E69 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | E69 Series |
---|---|
Contact Configuration | SPDT |
Switch Operation | Momentary |
Switch Mounting | Panel Mount |
Switch Terminals | Quick Connect |
Illumination Color | Non Illuminated |
RoHS Compliant | Yes |
Switch | Newark Electronics |
Where can I find additional details, specifications and documents for a E69-67CO?
Additional datasheets, footprints and schematics for E69-67CO are listed on our Part Details page. You can also find images and similar parts to E69-67CO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E69-67CO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E69-67CO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E69-67CO fall under?
The E69-67CO is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to E69-67CO when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E69-67CO you can contact the distributor directly for product support, shipping queries etc.
Is the E69-67CO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for E69-67CO have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for E69-67CO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E69-67CO often in real-time on the comparison pages.
What if I can't find stock of E69-67CO?
You can fill out our help required form which you can use to request a quote for E69-67CO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.