Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Flat Nose |
---|---|
Overall Length | 145mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Flat nose long Pliers Serrated jaws ESD | RS |
Long Flat Nose Plier, Esd Safe, 145Mm | Newark Electronics |
FLAT NOSE LONG PLIERS SERRATED JAWS ESD | IDEAL TEK E6014 | RS Americas |
LONG FLAT NOSE PLIER, ESD SAFE, 145MM | element14 |
Where can I find additional details, specifications and documents for a E6014?
Additional datasheets, footprints and schematics for E6014 are listed on our Part Details page. You can also find images and similar parts to E6014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E6014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E6014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E6014 fall under?
The E6014 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to E6014 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E6014 you can contact the distributor directly for product support, shipping queries etc.
Is the E6014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E6014 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for E6014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E6014 often in real-time on the comparison pages.
What if I can't find stock of E6014?
You can fill out our help required form which you can use to request a quote for E6014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.