Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Flat Nose |
---|---|
Overall Length | 145mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Flat nose long Pliers Smooth jaw ESD | RS |
Long Flat Nose Plier, Esd Safe, 145Mm | Newark Electronics |
LONG FLAT NOSE PLIER, ESD SAFE, 145MM | element14 |
FLAT NOSE LONG PLIERS SMOOTH JAW ESD | IDEAL TEK E6013 | RS Americas |
Where can I find additional details, specifications and documents for a E6013?
Additional datasheets, footprints and schematics for E6013 are listed on our Part Details page. You can also find images and similar parts to E6013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E6013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E6013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E6013 fall under?
The E6013 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to E6013 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E6013 you can contact the distributor directly for product support, shipping queries etc.
Is the E6013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E6013 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for E6013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E6013 often in real-time on the comparison pages.
What if I can't find stock of E6013?
You can fill out our help required form which you can use to request a quote for E6013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.