Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Pin Length | 12mm |
Insulator Colour | Black |
Product Range | E Series |
Overall Length | 20mm |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Copper, Copper |
Terminal Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Current Rating | 50A |
External Width | 3.5mm |
Length | 20mm |
Termination Method | Crimp |
Wire Area Size Max | 6mm² |
Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Compliant |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Pin Length | 12mm |
Insulator Colour | Black |
Product Range | E Series |
Overall Length | 20mm |
Terminal Material | Copper |
RoHS Compliant | Yes |
FERRULE, 10AWG, 20MM, NYLON, BLACK,PK100 | element14 |
Terminal, Ferrule, Crimp, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a E6012-BLACK?
Additional datasheets, footprints and schematics for E6012-BLACK are listed on our Part Details page. You can also find images and similar parts to E6012-BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E6012-BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E6012-BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E6012-BLACK fall under?
The E6012-BLACK is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to E6012-BLACK when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E6012-BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the E6012-BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E6012-BLACK have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for E6012-BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E6012-BLACK often in real-time on the comparison pages.
What if I can't find stock of E6012-BLACK?
You can fill out our help required form which you can use to request a quote for E6012-BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.